The RBA30-24D12 is a 30-watt DC/DC converter with a dual output of ±12VDC, designed for use with a 9 to 36VDC input range. It is available in through-hole, chassis mount, or DIN rail mount configurations, with associated dimensions of 2 x 1 x 0.47 in (50.80 x 25.4 x 11.80 mm), 2.99 x 1.24 x 0.84 in (76 x 31.5 x 21.2 mm), or 2.99 x 1.24 x 1.02 in (76 x 31.5 x 25.8 mm) respectively. The converter offers up to 89% efficiency, 50 mVp-p output ripple and noise, and includes over current, over voltage, short circuit, and input under voltage protection. It features six-sided shielded metal packaging, 1500VDC isolation, and meets IEC60950, UL60950, and EN60950 safety standards. EMI performance complies with CISPR22/EN55022 Class A without external components, and it operates from -40°C to +80°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | RBA30-24D12 |
| Product Name | DC to DC Converter |
| Output Voltage | 12 volts |