The RBA1-0505D is a 1-watt, isolated, unregulated DC/DC converter in a DIP package, designed for single-output applications with a 5VDC output from a 4.5 to 5.5VDC input. It features continuous short circuit protection, 1500VDC isolation, and meets IEC60950, EN60950, and UL60950 safety approvals. The converter measures 0.5in x 0.4in x 0.32in, operates from -40°C to 105°C, and provides 80% typical efficiency with a maximum ripple and noise of 60mVp-p. It is RoHS compliant and uses free air convection for cooling.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | RBA1-0505D |
| Product Name | DC to DC Converter |
| Output Voltage | 5 volts |