The RBM Micro Size DC/DC-Converter complements Recom's industrial range of converters. This range is widely used for pcb distributed power systems and combines small package size, high efficiency, 3kVDC isolation and low output ripple. The extended operating temperature range covering -40°C to +85°C is a standard feature. The full rated power can be taken from a single pin of this dual output converter, provided this does not exceed 1 Watt.
Recom RBM-1205D DC/DC Converter
| Richardson RFPD | RS Components, Ltd. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | RBM-1205D | 1668824 |
| Product Name | DC to DC Converter | DC-DC Converters |
| Output Voltage | 5 volts |