The RBA1-1205S is a 1-watt isolated DC/DC converter with a 12VDC nominal input range (10.8 to 13.2VDC) and a 5VDC output, capable of delivering up to 200mA. It features 76% minimum and 80% typical efficiency, 12% output regulation, and 60mVp-p ripple and noise. The device is housed in a SIP package measuring 0.46in x 0.24in x 0.4in, with an isolation voltage of 1500VDC and continuous short circuit protection. It meets IEC60950, EN60950, and UL60950 safety standards and is RoHS compliant.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | RBA1-1205S |
| Product Name | DC to DC Converter |
| Output Voltage | 5 volts |