RECOM Power, Inc. -12V 2W DC-DC Converter IC RD-2412D/HP

Description
DC DC CONVERTER +/-12V 2W Product overview: RD-2412D/HP from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RD-2412D/HP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER +/-12V 2W Product overview: RD-2412D/HP from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RD-2412D/HP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
-12V 2W DC-DC Converter IC - 132-RD-2412D/HP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-12V 2W DC-DC Converter IC
132-RD-2412D/HP
-12V 2W DC-DC Converter IC 132-RD-2412D/HP
DC DC CONVERTER +/-12V 2W Product overview: RD-2412D/HP from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RD-2412D/HP can be used for catalog matching and distributor lookup.

DC DC CONVERTER +/-12V 2W Product overview: RD-2412D/HP from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RD-2412D/HP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - RD-2412D/HP - 891535-RD-2412D/HP - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - RD-2412D/HP
891535-RD-2412D/HP
Power Supplies Board Mount DCDC Converters - RD-2412D/HP 891535-RD-2412D/HP
Manufacturer: Recom Power Win Source Part Number: 891535-RD-2412D/HP Series: ECONOLINE RD (2W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 2 Output 12V -12V - 84mA, 84mA 21.6V - 26.4V Input Package: Tube Package: 7-SIP Module, 5 Leads Mounting: Through Hole Family Name: RD-2412 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 10005351, RD2412D/HP

Manufacturer: Recom Power
Win Source Part Number: 891535-RD-2412D/HP
Series: ECONOLINE RD (2W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 2 Output 12V -12V - 84mA, 84mA 21.6V - 26.4V Input
Package: Tube
Package: 7-SIP Module, 5 Leads
Mounting: Through Hole
Family Name: RD-2412
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 10005351, RD2412D/HP

Buy Now Datasheet
DC to DC Converter - RD-2412D/HP - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
RD-2412D/HP
DC to DC Converter RD-2412D/HP
The RD series have been specifically designed for applications where dual power rails need to be created from a single rail supply and a low cost solution is required. With efficiencies up to 85%, the full output power is available over the operating temperature range -40°C to +85°C and the converters can be used in ambient temperatures of up to 100°C with derating. The wide selection of industry standard input voltage and output voltage options plus an I/O-Isolation of 1kVDC or 2kVDC makes these converters suitable for many industrial applications.

The RD series have been specifically designed for applications where dual power rails need to be created from a single rail supply and a low cost solution is required. With efficiencies up to 85%, the full output power is available over the operating temperature range -40°C to +85°C and the converters can be used in ambient temperatures of up to 100°C with derating. The wide selection of industry standard input voltage and output voltage options plus an I/O-Isolation of 1kVDC or 2kVDC makes these converters suitable for many industrial applications.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Richardson RFPD
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-RD-2412D/HP 891535-RD-2412D/HP RD-2412D/HP
Product Name -12V 2W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - RD-2412D/HP DC to DC Converter
Package Type Other; Tube Other; 7-SIP Module, 5 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Buck 2.7V 5V 1.2V Step-Down DC-DC Converter IC - 739-ACT8310NHADJ-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 1.2 volts
Input Voltage 5 volts
View Details
Buck Step-Down DC-DC Converter IC - 715-CHL8104-09CRT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature 0.0 C (32 F)
Configuration / Function Positive
View Details
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details