The RB series DC/DC converter has been designed for isolating or converting DC power rails in general purpose applications. Although low cost, it does not compromise on features and offers 1KVDC or 2kVDC isolation, a -40°C to +85°C operating temperature range and optional continuous short circuit protection.
Win Source Part Number: 1037955-RB-3.305D/HP
Category: Power Supplies - Board Mount>DC DC Converters
Series: ECONOLINE RB (1W)
Type: Isolated Module
Features: SCP
Package: Tube
Applications: ITE (Commercial), Medical
Standard Package: 25
Power (Watts): 1 W
Voltage - Isolation: 2 kV
Number of Outputs: 2
Current - Output (Max): 100mA, 100mA
Voltage - Input (Min): 3V
Voltage - Input (Max): 3.6V
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Efficiency: 78%
Mounting Type: Through Hole
Package / Case: 7-SIP Module, 5 Leads
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm)
Alternative Parts (Cross-Reference): RB-0505D; RB-2405D; RH-0505D; PDM1-S3-D5-S; TMA 0505D; TMA 1205D10005329; RB-3.305DHP;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Recom Power
Other Names: 10005329,RB3.305D/HP
Base Product Number: RB-3.305
DC DC CONVERTER +/-5V 1W Product overview: RB-3.305D/HP from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RB-3.305D/HP can be used for catalog matching and distributor lookup.
| Richardson RFPD | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | RB-3.305D/HP | 1037955-RB-3.305D/HP | 132-RB-3.305D/HP |
| Product Name | DC to DC Converter | Power Supplies - Board Mount - DC DC Converters | -5V 1W DC-DC Converter IC |
| Output Voltage | 5 volts | 3 to 3.6 volts |