The RD series have been specifically designed for applications where dual power rails need to be created from a single rail supply and a low cost solution is required. With efficiencies up to 85%, the full output power is available over the operating temperature range -40°C to +85°C and the converters can be used in ambient temperatures of up to 100°C with derating. The wide selection of industry standard input voltage and output voltage options plus an I/O-Isolation of 1kVDC or 2kVDC makes these converters suitable for many industrial applications.
Recom RD-1212D DC/DC Converter
Recom RD-1212D DC/DC Converter
| Richardson RFPD | RS Components, Ltd. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | RD-1212D | 6728877 |
| Product Name | DC to DC Converter | DC-DC Converters |
| Output Voltage | 12 volts |