The RBCAND21-580 is a single-channel CAN isolation transceiver module in a DIP8 package, sized at 18.20mm x 14.80mm x 7.10mm, designed for industrial CAN_bus applications supporting up to 110 nodes at baud rates up to 1Mbps. It operates from a 5VDC input with a static current of 38mA and maximum operating current of 80mA, provides 3.0kVDC two-port isolation, and meets EN60950 safety standards. The module features ±36VDC bus voltage protection, complies with ISO/DIS 11898, and includes ESD protection per IEC/EN61000-4-2. It supports free air convection cooling and operates from -40°C to +105°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | RBCAND21-580 |
| Product Name | DC to DC Converter |
| Output Voltage | 36 volts |