The RBA30-24D15C is a 30-watt DC/DC converter with dual ±15V output, designed for chassis mount applications. It operates from a 9 to 36 VDC input range and provides up to ±1000 mA output current. The converter features six-sided shielding, 1500 VDC isolation, and includes protection against over current, over voltage, and short circuits. Efficiency is rated between 86% and 88% at full load. It meets IEC60950, UL60950, and EN60950 safety approvals and complies with CISPR22/EN55022 Class A without external components. The package dimensions are 76 x 31.5 x 25.1 mm, and weight is 56 grams with the heatsink. Cooling is achieved through free air convection.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | RBA30-24D15C |
| Product Name | DC to DC Converter |
| Output Voltage | 15 volts |