DigiKey Analog Switches, Multiplexers, Demultiplexers ADG774ABCPZ-R2TR-ND

Description
4 Circuit IC Switch 2:1 3.5Ohm 16-LFCSP-WQ (3x3)
Request a Quote Datasheet
Description
4 Circuit IC Switch 2:1 3.5Ohm 16-LFCSP-WQ (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - ADG774ABCPZ-R2TR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
ADG774ABCPZ-R2TR-ND
Analog Switches, Multiplexers, Demultiplexers ADG774ABCPZ-R2TR-ND
4 Circuit IC Switch 2:1 3.5Ohm 16-LFCSP-WQ (3x3)

4 Circuit IC Switch 2:1 3.5Ohm 16-LFCSP-WQ (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Analog Multiplexers
Product Number ADG774ABCPZ-R2TR-ND
Product Name Analog Switches, Multiplexers, Demultiplexers
Configuration 2x1
Supply Voltage (VS) 3 to 5 volts
Ron 3.5 ohms
Bandwidth 400 MHz
tON 12 ns
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 175-MAX4652EUE+TDKR-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 1.8 to 5.5 volts
View Details
Analog Switches, Multiplexers, Demultiplexers - 175-MAX14689EWL+TCT-ND - DigiKey
Specs
Configuration 4:2
Supply Voltage (VS) 1.6 to 5.5 volts
Ron 0.4500 ohms
View Details
Analog Switches, Multiplexers, Demultiplexers - 175-DG506ACWI+TDKR-ND - DigiKey
Specs
Configuration 16x1
Supply Voltage (VS) 4.5 to 18 volts
Ron 450 ohms
View Details
Analog Switches, Multiplexers, Demultiplexers - 175-MAX4996ETG+TTR-ND - DigiKey
Specs
Configuration 2:2
Supply Voltage (VS) 2.5 to 5.5 volts
Ron 4 ohms
View Details