1 Circuit IC Switch 2:1 600mOhm SOT-23-6
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | ADG819BRTZ-REEL7TR-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 |
| Supply Voltage (VS) | 1.8 to 5.5 volts |
| Ron | 0.6000 ohms |
| Bandwidth | 17 MHz |
| tON | 45 ns |