2 Circuit IC Switch 2:1 650mOhm 10-MSOP
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | ADG836LYRM-REEL-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 |
| Supply Voltage (VS) | 1.65 to 3.6 volts |
| Ron | 0.6500 ohms |
| Bandwidth | 57 MHz |
| tON | 26 ns |