4 Circuit IC Switch 2:1 2.2Ohm (Typ) 16-QSOP
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | ADG774BRQ-REEL7TR-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 |
| Supply Voltage (VS) | 3 to 5 volts |
| Ron | 2.2 ohms |
| Bandwidth | 240 MHz |
| tON | 15 ns |