1 Circuit IC Switch 8:1 160Ohm 16-SOP
IC MUX 8:1 160OHM 16SOP Product overview: BU4051BCF-E2 from ROHM Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 160OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-BU4051BCF-E2 can be used for catalog matching and distributor lookup.
IC, ANALOG SWITCHES, MULTIPLEXERS, DEMULTIPLEXERS, 1 CIRCUIT, IC SWITCH, 8:1, 160 OHM, 16-SOP, WIDTH 0.173" (4.40MM), SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY
IC MUX/DEMUX 8X1 16SOP
1 Circuit IC Switch 8:1 160Ohm 16-SOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | BU4051BCF-E2TR-ND | 747-BU4051BCF-E2 | 126718113 | BU4051BCF-E2 | BU4051BCF-E2 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 160OHM Analog Switch and Multiplexer IC | Interface/Communication IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 | ||||
| Supply Voltage (VS) | 3 to 18 volts | 3 volts | |||
| Ron | 160 ohms | 160 ohms | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "16-SOIC | Tape & Reel (TR) | SOIC; 16-SOIC (0.173\", 4.40mm Width) |