1 Circuit IC Switch 4:1 20-TSSOP
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | ADG904BRU-REEL7-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4x1 |
| Supply Voltage (VS) | 1.65 to 2.75 volts |
| Bandwidth | 2500 MHz |
| tON | 10 ns |