4 Circuit IC Switch 2:1 2.2Ohm (Typ) 20-LFCSP (4x4)
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | ADG784BCPZ-REEL-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 |
| Supply Voltage (VS) | 3.3 to 5 volts |
| Ron | 2.2 ohms |
| Bandwidth | 240 MHz |