4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | ADG812YRUZ-REEL7TR-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 |
| Normal Condition | Normally Open (NO) |
| Supply Voltage (VS) | 1.65 to 3.6 volts |
| Ron | 0.6500 ohms |
| Bandwidth | 90 MHz |