2 Circuit IC Switch 2:2 480mOhm 16-TSSOP
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | ADG888YRUZ-REELDKR-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4:2 |
| Supply Voltage (VS) | 1.8 to 5.5 volts |
| Ron | 0.4800 ohms |
| Bandwidth | 29 MHz |
| tON | 30 ns |