DIODES Incorporated 0.2W Bipolar Transistor DDC124EU-7

Description
TRANS 2NPN PREBIAS 0.2W SOT363 Product overview: DDC124EU-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.2W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DDC124EU-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS 2NPN PREBIAS 0.2W SOT363 Product overview: DDC124EU-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.2W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DDC124EU-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.2W Bipolar Transistor
293-DDC124EU-7
0.2W Bipolar Transistor 293-DDC124EU-7
TRANS 2NPN PREBIAS 0.2W SOT363 Product overview: DDC124EU-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.2W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DDC124EU-7 can be used for catalog matching and distributor lookup.

TRANS 2NPN PREBIAS 0.2W SOT363 Product overview: DDC124EU-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.2W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DDC124EU-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DDC124EU-7 - 050787-DDC124EU-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DDC124EU-7
050787-DDC124EU-7
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DDC124EU-7 050787-DDC124EU-7
Manufacturer: Diodes Incorporated Win Source Part Number: 050787-DDC124EU-7 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: 2 NPN - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 22k Resistor - Emitter Base (R2) (Ohms): 22k Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-363 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 500μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 56 @ 5mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 050787-DDC124EU-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: 2 NPN - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 22k
Resistor - Emitter Base (R2) (Ohms): 22k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-363
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 56 @ 5mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DDC124EU-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DDC124EU-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DDC124EU-7
TRANS 2NPN PREBIAS 0.2W SOT363

TRANS 2NPN PREBIAS 0.2W SOT363

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 293-DDC124EU-7 050787-DDC124EU-7 DDC124EU-7
Product Name 0.2W Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DDC124EU-7 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Cut Tape (CT) SOT3; SOT-363
Unlock Full Specs
to access all available technical data