DIODES Incorporated Single Bipolar Transistors DCP52-13

Description
Bipolar (BJT) Transistor PNP 60V 1A 200MHz 1W Surface Mount SOT-223-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 60V 1A 200MHz 1W Surface Mount SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - DCP52DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DCP52DITR-ND
Single Bipolar Transistors DCP52DITR-ND
Bipolar (BJT) Transistor PNP 60V 1A 200MHz 1W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 60V 1A 200MHz 1W Surface Mount SOT-223-3

Buy Now Datasheet
Singapore, Singapore
60V 1A Bipolar Transistor
276-DCP52-13
60V 1A Bipolar Transistor 276-DCP52-13
TRANS PNP 60V 1A SOT223-3 Product overview: DCP52-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DCP52-13 can be used for catalog matching and distributor lookup.

TRANS PNP 60V 1A SOT223-3 Product overview: DCP52-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DCP52-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - DCP52-13 - 1032715-DCP52-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - DCP52-13
1032715-DCP52-13
TRANSISTORS - Transistors (BJT) - Single - DCP52-13 1032715-DCP52-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1032715-DCP52-13 Packaging: Cut Reel Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 150mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1032715-DCP52-13
Packaging: Cut Reel
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 150mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
DCP52-13
Bipolar Transistors - BJT DCP52-13
Bipolar Transistors - BJT 1W -60V

Bipolar Transistors - BJT 1W -60V

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DCP52-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DCP52-13
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DCP52-13
TRANS PNP 60V 1A SOT223-3

TRANS PNP 60V 1A SOT223-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number DCP52DITR-ND 276-DCP52-13 1032715-DCP52-13 DCP52-13 DCP52-13
Product Name Single Bipolar Transistors 60V 1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - DCP52-13 Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP
Package Type SOT223; TO-261-4, TO-261AA Tape & Reel (TR) SOT3; SOT-223
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1500 milliamps 1000 milliamps
Unlock Full Specs
to access all available technical data