Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 080313-D45C8
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 32MHz
Transistor Polarity: PNP
Family Name: D45C8
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 50mA, 1A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 40 @ 200mA, 1V
Maximum Power Dissipation: 60W
Alternative Parts (Cross-Reference): 2N3164; TIP32AG;
Introduction Date: May 20, 2002
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 300
Bipolar (BJT) Transistor PNP 60V 4A 32MHz 60W Through Hole TO-220-3
TRANS PNP 60V 4A TO220-3
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 080313-D45C8 | D45C8-ND | D45C8 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - D45C8 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP | PNP |