DIODES Incorporated Bipolar Transistor Arrays, Pre-Biased DCX114EU-7-F

Description
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount SOT-363
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays, Pre-Biased - DCX114EU-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
DCX114EU-FDITR-ND
Bipolar Transistor Arrays, Pre-Biased DCX114EU-FDITR-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount SOT-363

Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - DCX114EU-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
DCX114EU-FDIDKR-ND
Bipolar Transistor Arrays, Pre-Biased DCX114EU-FDIDKR-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount SOT-363

Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - DCX114EU-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
DCX114EU-FDICT-ND
Bipolar Transistor Arrays, Pre-Biased DCX114EU-FDICT-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount SOT-363

Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount SOT-363

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
293-DCX114EU-7-F
Bipolar Transistor 293-DCX114EU-7-F
TRANS NPN/PNP PREBIAS SOT363 Product overview: DCX114EU-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DCX114EU-7-F can be used for catalog matching and distributor lookup.

TRANS NPN/PNP PREBIAS SOT363 Product overview: DCX114EU-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DCX114EU-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays, Pre-Biased - DCX114EU-7-F - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays, Pre-Biased
DCX114EU-7-F
Bipolar Transistor Arrays, Pre-Biased DCX114EU-7-F
TRANS NPN/PNP PREBIAS SOT363

TRANS NPN/PNP PREBIAS SOT363

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DCX114EU-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DCX114EU-7-F
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DCX114EU-7-F
TRANS NPN/PNP PREBIAS SOT363

TRANS NPN/PNP PREBIAS SOT363

Supplier's Site
Transistor, Npn/pnp, 50V, 0.1A, Sot363 Rohs Compliant Diodes Inc. - 68AH9505 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn/pnp, 50V, 0.1A, Sot363 Rohs Compliant Diodes Inc.
68AH9505
Transistor, Npn/pnp, 50V, 0.1A, Sot363 Rohs Compliant Diodes Inc. 68AH9505
TRANSISTOR, NPN/PNP, 50V, 0.1A, SOT363 ROHS COMPLIANT: YES

TRANSISTOR, NPN/PNP, 50V, 0.1A, SOT363 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DCX114EU-7-F
Bipolar Transistors - Pre-Biased DCX114EU-7-F
Bipolar Transistors - Pre-Biased COMP NPN/PNP 200mW

Bipolar Transistors - Pre-Biased COMP NPN/PNP 200mW

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number DCX114EU-FDITR-ND 293-DCX114EU-7-F DCX114EU-7-F DCX114EU-7-F 68AH9505 DCX114EU-7-F
Product Name Bipolar Transistor Arrays, Pre-Biased Bipolar Transistor Bipolar Transistor Arrays, Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Npn/pnp, 50V, 0.1A, Sot363 Rohs Compliant Diodes Inc. Bipolar Transistors - Pre-Biased
Polarity NPN; PNP NPN; PNP 1 NPN, 1 PNP - Pre-Biased (Dual); NPN; PNP NPN; PNP
Package Type 6-TSSOP, SC-88, SOT-363 Tape & Reel (TR) 6-TSSOP, SC-88, SOT-363 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data