DIODES Incorporated Single Bipolar Transistors DCP54-13

Description
Bipolar (BJT) Transistor NPN 45V 1A 200MHz 1W Surface Mount SOT-223-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 45V 1A 200MHz 1W Surface Mount SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - DCP54DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DCP54DITR-ND
Single Bipolar Transistors DCP54DITR-ND
Bipolar (BJT) Transistor NPN 45V 1A 200MHz 1W Surface Mount SOT-223-3

Bipolar (BJT) Transistor NPN 45V 1A 200MHz 1W Surface Mount SOT-223-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - DCP54-13 - 013867-DCP54-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - DCP54-13
013867-DCP54-13
TRANSISTORS - Transistors (BJT) - Single - DCP54-13 013867-DCP54-13
Manufacturer: Diodes Incorporated Win Source Part Number: 013867-DCP54-13 Packaging: Cut Reel Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 63 @ 150mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 013867-DCP54-13
Packaging: Cut Reel
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 63 @ 150mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
45V 1A Bipolar Transistor
276-DCP54-13
45V 1A Bipolar Transistor 276-DCP54-13
TRANS NPN 45V 1A SOT223-3 Product overview: DCP54-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DCP54-13 can be used for catalog matching and distributor lookup.

TRANS NPN 45V 1A SOT223-3 Product overview: DCP54-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DCP54-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
DCP54-13
Bipolar Transistors - BJT DCP54-13
Bipolar Transistors - BJT 1W 45V

Bipolar Transistors - BJT 1W 45V

Buy Now
TRANS NPN 45V 1A SOT-223 - 233-DCP54-13 - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 45V 1A SOT-223
233-DCP54-13
TRANS NPN 45V 1A SOT-223 233-DCP54-13
TRANS NPN 45V 1A SOT-223

TRANS NPN 45V 1A SOT-223

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DCP54-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DCP54-13
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DCP54-13
TRANS NPN 45V 1A SOT223-3

TRANS NPN 45V 1A SOT223-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number DCP54DITR-ND 013867-DCP54-13 276-DCP54-13 DCP54-13 233-DCP54-13 DCP54-13
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - DCP54-13 45V 1A Bipolar Transistor Bipolar Transistors - BJT TRANS NPN 45V 1A SOT-223 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN NPN; NPN
Package Type SOT223; TO-261-4, TO-261AA SOT3; SOT-223 Tape & Reel (TR)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps
VCEO 45 volts 45 volts
Unlock Full Specs
to access all available technical data