STMicroelectronics, Inc. Single Bipolar Transistors D45H5

Description
Bipolar (BJT) Transistor PNP 45V 10A 50W Through Hole TO-220
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 45V 10A 50W Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 497-2587-5-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-2587-5-ND
Single Bipolar Transistors 497-2587-5-ND
Bipolar (BJT) Transistor PNP 45V 10A 50W Through Hole TO-220

Bipolar (BJT) Transistor PNP 45V 10A 50W Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - D45H5 - 080314-D45H5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - D45H5
080314-D45H5
TRANSISTORS - Transistors (BJT) - Single - D45H5 080314-D45H5
Manufacturer: STMicroelectronics Win Source Part Number: 080314-D45H5 Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 10A VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 1V @ 400mA, 8A Collector Cut-off Current(Max): 10μA Typical Gain (hFE) (Min): 40 @ 4A, 1V Maximum Power Dissipation: 50W Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 080314-D45H5
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 1V @ 400mA, 8A
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 40 @ 4A, 1V
Maximum Power Dissipation: 50W
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
45V 10A TO-220 Bipolar Transistor
276-D45H5
45V 10A TO-220 Bipolar Transistor 276-D45H5
PNP BJT Transistor 45V 10A TO-220 Product overview: D45H5 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 10A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-D45H5 can be used for catalog matching and distributor lookup.

PNP BJT Transistor 45V 10A TO-220 Product overview: D45H5 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 10A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-D45H5 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - D45H5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
D45H5
Discrete Semiconductor Products - Transistors - Bipolar (BJT) D45H5
TRANS PNP 45V 10A TO220

TRANS PNP 45V 10A TO220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 497-2587-5-ND 080314-D45H5 276-D45H5 D45H5
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - D45H5 45V 10A TO-220 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP NPN; PNP
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB
IC(max) 10000 milliamps 10000 milliamps
VCEO 45 volts 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

50V SOT23 Bipolar Transistor - 292-BCR146 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
VCEO 50 volts
View Details
2 suppliers
80 V, 500 mA PNP general-purpose transistors - BC806-25R - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
4 suppliers
Bipolar Transistors - 216345 - RS Components, Ltd.
Specs
Polarity PNP
Package Type TO-252 (DPAK); TO-252
View Details