onsemi Single Bipolar Transistors D44H10TU

Description
Bipolar (BJT) Transistor NPN 80V 8A Through Hole TO-220-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 80V 8A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - D44H10TU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
D44H10TU-ND
Single Bipolar Transistors D44H10TU-ND
Bipolar (BJT) Transistor NPN 80V 8A Through Hole TO-220-3

Bipolar (BJT) Transistor NPN 80V 8A Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - D44H10TU - 772322-D44H10TU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - D44H10TU
772322-D44H10TU
TRANSISTORS - Transistors (BJT) - Single - D44H10TU 772322-D44H10TU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 772322-D44H10TU Packaging: Tube Mounting Style: Through Hole Package: TO-220-3 Transistor Type: NPN Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Manufacturer Package: TO-220-3 Current - Collector (Ic) (Maximum): 8A Voltage - Collector Emitter Breakdown (Maximum): 80V Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 772322-D44H10TU
Packaging: Tube
Mounting Style: Through Hole
Package: TO-220-3
Transistor Type: NPN
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 8A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Introduction Date: January 01, 2000
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - D44H10TU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
D44H10TU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) D44H10TU
TRANS NPN 80V 8A TO220-3

TRANS NPN 80V 8A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number D44H10TU-ND 772322-D44H10TU D44H10TU
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - D44H10TU Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - 1727-BC846AQCZTR-ND - DigiKey
Specs
Package Type 3-XDFN Exposed Pad
View Details
4 suppliers
Bipolar Transistors - 1219443 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
 - BCR108WH6327XTSA1 - Rochester Electronics
Specs
Polarity NPN
Package Type PG-SOT323-3
Packing Method Tape Reel; Tape & Reel
View Details
7 suppliers