DIODES Incorporated 80V 1A Bipolar Transistor DCP56-16-13

Description
TRANS NPN 80V 1A SOT223-3 Product overview: DCP56-16-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DCP56-16-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 80V 1A SOT223-3 Product overview: DCP56-16-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DCP56-16-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 1A Bipolar Transistor
276-DCP56-16-13
80V 1A Bipolar Transistor 276-DCP56-16-13
TRANS NPN 80V 1A SOT223-3 Product overview: DCP56-16-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DCP56-16-13 can be used for catalog matching and distributor lookup.

TRANS NPN 80V 1A SOT223-3 Product overview: DCP56-16-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DCP56-16-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - DCP56-16-13 - 013868-DCP56-16-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - DCP56-16-13
013868-DCP56-16-13
TRANSISTORS - Transistors (BJT) - Single - DCP56-16-13 013868-DCP56-16-13
Manufacturer: Diodes Incorporated Win Source Part Number: 013868-DCP56-16-13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: NPN Family Name: DCP56-16 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 2V Maximum Power Dissipation: 1W Alternative Parts (Cross-Reference): BCP56-16T1G; CZT3019 Lead Free; CZT3019 BK; BCP56F; Introduction Date: July 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Automotive

Manufacturer: Diodes Incorporated
Win Source Part Number: 013868-DCP56-16-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: NPN
Family Name: DCP56-16
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 2V
Maximum Power Dissipation: 1W
Alternative Parts (Cross-Reference): BCP56-16T1G; CZT3019 Lead Free; CZT3019 BK; BCP56F;
Introduction Date: July 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Automotive

Buy Now Datasheet
Single Bipolar Transistors - DCP56-16-13-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DCP56-16-13-ND
Single Bipolar Transistors DCP56-16-13-ND
Bipolar (BJT) Transistor NPN 80V 1A 200MHz 1W Surface Mount SOT-223-3

Bipolar (BJT) Transistor NPN 80V 1A 200MHz 1W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - DCP56-16-13 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
DCP56-16-13
Single Bipolar Transistors DCP56-16-13
TRANS NPN 80V 1A SOT223-3

TRANS NPN 80V 1A SOT223-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
DCP56-16-13
Bipolar Transistors - BJT DCP56-16-13
Bipolar Transistors - BJT 1W 80V

Bipolar Transistors - BJT 1W 80V

Buy Now
TRANS NPN 80V 1A SOT-223 - 233-DCP56-16-13 - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 80V 1A SOT-223
233-DCP56-16-13
TRANS NPN 80V 1A SOT-223 233-DCP56-16-13
TRANS NPN 80V 1A SOT-223

TRANS NPN 80V 1A SOT-223

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DCP56-16-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DCP56-16-13
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DCP56-16-13
TRANS NPN 80V 1A SOT223-3

TRANS NPN 80V 1A SOT223-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-DCP56-16-13 013868-DCP56-16-13 DCP56-16-13-ND DCP56-16-13 DCP56-16-13 233-DCP56-16-13 DCP56-16-13
Product Name 80V 1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - DCP56-16-13 Single Bipolar Transistors Single Bipolar Transistors Bipolar Transistors - BJT TRANS NPN 80V 1A SOT-223 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN NPN; NPN NPN; NPN
Package Type Tape & Reel (TR) SOT3; SOT-223 SOT223; TO-261-4, TO-261AA SOT223; TO-261-4, TO-261AA
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps 1000 milliamps
VCEO 80 volts 80 volts 80 volts 80 volts
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 100 mA NPN general-purpose transistors - 2PC4617QMB,315 - Nexperia B.V.
Specs
Package Type SOT883B SOT883B
View Details
3 suppliers
Single Bipolar Transistors - 448-BCP49H6327XTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type TO-261-4, TO-261AA
View Details
3 suppliers
Bipolar Transistors - 2156644P - RS Components, Ltd.
Specs
Package Type SOT223; SOT-223
View Details