DIODES Incorporated Single Bipolar Transistors DCP54-16-13

Description
Bipolar (BJT) Transistor NPN 45V 1A 200MHz 1W Surface Mount SOT-223-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 45V 1A 200MHz 1W Surface Mount SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - DCP54-16DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DCP54-16DITR-ND
Single Bipolar Transistors DCP54-16DITR-ND
Bipolar (BJT) Transistor NPN 45V 1A 200MHz 1W Surface Mount SOT-223-3

Bipolar (BJT) Transistor NPN 45V 1A 200MHz 1W Surface Mount SOT-223-3

Buy Now Datasheet
Singapore, Singapore
45V 1A Bipolar Transistor
276-DCP54-16-13
45V 1A Bipolar Transistor 276-DCP54-16-13
TRANS NPN 45V 1A SOT223-3 Product overview: DCP54-16-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DCP54-16-13 can be used for catalog matching and distributor lookup.

TRANS NPN 45V 1A SOT223-3 Product overview: DCP54-16-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DCP54-16-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - DCP54-16-13 - 1166896-DCP54-16-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - DCP54-16-13
1166896-DCP54-16-13
TRANSISTORS - Transistors (BJT) - Single - DCP54-16-13 1166896-DCP54-16-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1166896-DCP54-16-13 Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-261-4, TO-261AA Mounting: SMD Power - Max: 1W Transistor Type: NPN Frequency - Transition: 200MHz Family Name: DCP54-16 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.diodes.com Manufacturer Package: SOT-223 Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 45V Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 50mA, 500mA Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 150mA, 2V Alternative Parts (Cross-Reference): BCP 54-16 E6327XT; BCP5416E6327BTSA1; BCP 54 E6433ZT; Introduction Date: July 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1166896-DCP54-16-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-261-4, TO-261AA
Mounting: SMD
Power - Max: 1W
Transistor Type: NPN
Frequency - Transition: 200MHz
Family Name: DCP54-16
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.diodes.com
Manufacturer Package: SOT-223
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 45V
Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 50mA, 500mA
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 150mA, 2V
Alternative Parts (Cross-Reference): BCP 54-16 E6327XT; BCP5416E6327BTSA1; BCP 54 E6433ZT;
Introduction Date: July 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
DCP54-16-13
Bipolar Transistors - BJT DCP54-16-13
Bipolar Transistors - BJT 1W 45V

Bipolar Transistors - BJT 1W 45V

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DCP54-16-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DCP54-16-13
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DCP54-16-13
TRANS NPN 45V 1A SOT223-3

TRANS NPN 45V 1A SOT223-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number DCP54-16DITR-ND 276-DCP54-16-13 1166896-DCP54-16-13 DCP54-16-13 DCP54-16-13
Product Name Single Bipolar Transistors 45V 1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - DCP54-16-13 Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type SOT223; TO-261-4, TO-261AA Tape & Reel (TR) SOT3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps
VCEO 45 volts 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697449 - RS Components, Ltd.
Specs
Polarity PNP
Package Type E-line
Number of units in IC 1
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-25,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
8 suppliers
TRANSISTORS - Transistors (BJT) - Arrays - BC817UPNE6327 - 722563-BC817UPNE6327 - Win Source Electronics
Specs
Package Type SOT3
View Details
2 suppliers