DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - DCP68-13 DCP68-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 113560-DCP68-13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 330MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 500mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 85 @ 500mA, 1V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 113560-DCP68-13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 330MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 500mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 85 @ 500mA, 1V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - DCP68-13 - 113560-DCP68-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - DCP68-13
113560-DCP68-13
TRANSISTORS - Transistors (BJT) - Single - DCP68-13 113560-DCP68-13
Manufacturer: Diodes Incorporated Win Source Part Number: 113560-DCP68-13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 330MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 500mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 85 @ 500mA, 1V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 113560-DCP68-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 330MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 85 @ 500mA, 1V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 1A Bipolar Transistor
276-DCP68-13
20V 1A Bipolar Transistor 276-DCP68-13
TRANS NPN 20V 1A SOT-223 Product overview: DCP68-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DCP68-13 can be used for catalog matching and distributor lookup.

TRANS NPN 20V 1A SOT-223 Product overview: DCP68-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DCP68-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 31-DCP68-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-DCP68-13TR-ND
Single Bipolar Transistors 31-DCP68-13TR-ND
Bipolar (BJT) Transistor

Bipolar (BJT) Transistor

Buy Now Datasheet
Single Bipolar Transistors - 31-DCP68-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-DCP68-13DKR-ND
Single Bipolar Transistors 31-DCP68-13DKR-ND
TRANS NPN 20V 1A SOT-223-3

TRANS NPN 20V 1A SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - 31-DCP68-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-DCP68-13CT-ND
Single Bipolar Transistors 31-DCP68-13CT-ND
TRANS NPN 20V 1A SOT-223-3

TRANS NPN 20V 1A SOT-223-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DCP68-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DCP68-13
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DCP68-13
TRANS NPN 20V 1A SOT-223

TRANS NPN 20V 1A SOT-223

Supplier's Site
TRANS NPN 20V 1A SOT-223 - 233-DCP68-13 - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 20V 1A SOT-223
233-DCP68-13
TRANS NPN 20V 1A SOT-223 233-DCP68-13
TRANS NPN 20V 1A SOT-223

TRANS NPN 20V 1A SOT-223

Supplier's Site
Trans, Npn, 20V, 1A, 150Deg C, 1W Rohs Compliant Diodes Inc. - 28AK8008 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 20V, 1A, 150Deg C, 1W Rohs Compliant Diodes Inc.
28AK8008
Trans, Npn, 20V, 1A, 150Deg C, 1W Rohs Compliant Diodes Inc. 28AK8008
TRANS, NPN, 20V, 1A, 150DEG C, 1W ROHS COMPLIANT: YES

TRANS, NPN, 20V, 1A, 150DEG C, 1W ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
DCP68-13
Bipolar Transistors - BJT DCP68-13
Bipolar Transistors - BJT 1W 20V

Bipolar Transistors - BJT 1W 20V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 113560-DCP68-13 276-DCP68-13 31-DCP68-13TR-ND DCP68-13 233-DCP68-13 28AK8008 DCP68-13
Product Name TRANSISTORS - Transistors (BJT) - Single - DCP68-13 20V 1A Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS NPN 20V 1A SOT-223 Trans, Npn, 20V, 1A, 150Deg C, 1W Rohs Compliant Diodes Inc. Bipolar Transistors - BJT
Polarity NPN; NPN NPN NPN NPN; NPN NPN
Package Type SOT3; SOT-223 Tape & Reel (TR) SOT223; TO-261-4, TO-261AA TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Tape & Reel (TR),Cut Tape (CT),Cut Tape (CT),Digi-ReelR,Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps
VCEO 20 volts 20 volts
Unlock Full Specs
to access all available technical data