Manufacturer: Diodes Incorporated
Win Source Part Number: 013873-DCP69A-16-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 85 @ 500mA, 1V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 20V 1A 250MHz 1W Surface Mount SOT-223-3
TRANS PNP 20V 1A SOT223-3 Product overview: DCP69A-16-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DCP69A-16-13 can be used for catalog matching and distributor lookup.
TRANS PNP 20V 1A SOT223-3
Bipolar Transistors - BJT 1W -20V
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 013873-DCP69A-16-13 | DCP69A-16DITR-ND | 276-DCP69A-16-13 | DCP69A-16-13 | DCP69A-16-13 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - DCP69A-16-13 | Single Bipolar Transistors | 20V 1A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP; PNP | PNP | PNP | ||
| Package Type | SOT3; SOT-223 | SOT223; TO-261-4, TO-261AA | Tape & Reel (TR) | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 1000 milliamps | 1000 milliamps |