DIODES Incorporated TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DCX114TH-7 DCX114TH-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 868276-DCX114TH-7 Features: Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount SOT-563 Package: Reel - TR Package: SOT-563, SOT-666 Mounting: Surface Mount Family Name: DCX114 Categories: Discrete Semiconductor Products Case / Package: SOT-563 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 868276-DCX114TH-7 Features: Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount SOT-563 Package: Reel - TR Package: SOT-563, SOT-666 Mounting: Surface Mount Family Name: DCX114 Categories: Discrete Semiconductor Products Case / Package: SOT-563 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DCX114TH-7 is a pre-biased bipolar transistor array featuring one NPN and one PNP transistor in a compact SOT-563 package. It is designed for surface mount applications and is suitable for small signal amplification. The device operates with a maximum supply voltage of 50V and can handle output currents up to 100mA, with a power dissipation rating of 150mW. The transistors exhibit a gain-bandwidth product of 250MHz and a DC current transfer ratio ranging from 100 to 600, depending on the specific conditions. The product is fully RoHS compliant, lead-free, and halogen-free, making it an environmentally friendly choice. It is packaged in reels of 3000 units, with a moisture sensitivity level of 1, indicating it can be handled without special precautions. This transistor array is suitable for engineers looking for reliable performance in compact electronic designs.

Datasheet Summary
Powered by GS/AI

The DCX114TH-7 is a pre-biased bipolar transistor array featuring one NPN and one PNP transistor in a compact SOT-563 package. It is designed for surface mount applications and is suitable for small signal amplification. The device operates with a maximum supply voltage of 50V and can handle output currents up to 100mA, with a power dissipation rating of 150mW. The transistors exhibit a gain-bandwidth product of 250MHz and a DC current transfer ratio ranging from 100 to 600, depending on the specific conditions. The product is fully RoHS compliant, lead-free, and halogen-free, making it an environmentally friendly choice. It is packaged in reels of 3000 units, with a moisture sensitivity level of 1, indicating it can be handled without special precautions. This transistor array is suitable for engineers looking for reliable performance in compact electronic designs.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DCX114TH-7 - 868276-DCX114TH-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DCX114TH-7
868276-DCX114TH-7
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DCX114TH-7 868276-DCX114TH-7
Manufacturer: Diodes Incorporated Win Source Part Number: 868276-DCX114TH-7 Features: Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount SOT-563 Package: Reel - TR Package: SOT-563, SOT-666 Mounting: Surface Mount Family Name: DCX114 Categories: Discrete Semiconductor Products Case / Package: SOT-563 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075

Manufacturer: Diodes Incorporated
Win Source Part Number: 868276-DCX114TH-7
Features: Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount SOT-563
Package: Reel - TR
Package: SOT-563, SOT-666
Mounting: Surface Mount
Family Name: DCX114
Categories: Discrete Semiconductor Products
Case / Package: SOT-563
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
293-DCX114TH-7
Bipolar Transistor 293-DCX114TH-7
TRANS PREBIAS NPN/PNP SOT563 Product overview: DCX114TH-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DCX114TH-7 can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN/PNP SOT563 Product overview: DCX114TH-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DCX114TH-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays, Pre-Biased - DCX114TH-7-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
DCX114TH-7-ND
Bipolar Transistor Arrays, Pre-Biased DCX114TH-7-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount SOT-563

Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount SOT-563

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DCX114TH-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DCX114TH-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DCX114TH-7
TRANS PREBIAS NPN/PNP SOT563

TRANS PREBIAS NPN/PNP SOT563

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DCX114TH-7
Bipolar Transistors - Pre-Biased DCX114TH-7
Bipolar Transistors - Pre-Biased 150MW 10K

Bipolar Transistors - Pre-Biased 150MW 10K

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 868276-DCX114TH-7 293-DCX114TH-7 DCX114TH-7-ND DCX114TH-7 DCX114TH-7
Product Name TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DCX114TH-7 Bipolar Transistor Bipolar Transistor Arrays, Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - Pre-Biased
Polarity NPN; PNP NPN; PNP NPN; PNP
Unlock Full Specs
to access all available technical data