Bipolar (BJT) Transistor PNP 60V 10A 50W Through Hole TO-220
TRANS PNP 60V 10A TO220
TRANS PNP 60V 10A TO220
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 497-2579-5-ND | D45H8 | D45H8 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | PNP | PNP; PNP | |
| Package Type | TO-220; TO-220-3 | TO-220; TO-220-3 | |
| Packing Method | Tube; Tube | ||
| IC(max) | 10000 milliamps | 10000 milliamps |