DIODES Incorporated Single Bipolar Transistors DCP51-16-13

Description
Bipolar (BJT) Transistor PNP 45V 1A 200MHz 1W Surface Mount SOT-223-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 45V 1A 200MHz 1W Surface Mount SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - DCP51-16-13-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DCP51-16-13-ND
Single Bipolar Transistors DCP51-16-13-ND
Bipolar (BJT) Transistor PNP 45V 1A 200MHz 1W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 45V 1A 200MHz 1W Surface Mount SOT-223-3

Buy Now Datasheet
Singapore, Singapore
45V 1A Bipolar Transistor
276-DCP51-16-13
45V 1A Bipolar Transistor 276-DCP51-16-13
TRANS PNP 45V 1A SOT223-3 Product overview: DCP51-16-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DCP51-16-13 can be used for catalog matching and distributor lookup.

TRANS PNP 45V 1A SOT223-3 Product overview: DCP51-16-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DCP51-16-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DCP51-16-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DCP51-16-13
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DCP51-16-13
TRANS PNP 45V 1A SOT223-3

TRANS PNP 45V 1A SOT223-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
DCP51-16-13
Bipolar Transistors - BJT DCP51-16-13
Bipolar Transistors - BJT 1W -45V

Bipolar Transistors - BJT 1W -45V

Buy Now
TRANS PNP 45V 1A SOT-223 - 233-DCP51-16-13 - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 45V 1A SOT-223
233-DCP51-16-13
TRANS PNP 45V 1A SOT-223 233-DCP51-16-13
TRANS PNP 45V 1A SOT-223

TRANS PNP 45V 1A SOT-223

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number DCP51-16-13-ND 276-DCP51-16-13 DCP51-16-13 DCP51-16-13 233-DCP51-16-13
Product Name Single Bipolar Transistors 45V 1A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT TRANS PNP 45V 1A SOT-223
Polarity PNP PNP PNP; PNP
Package Type SOT223; TO-261-4, TO-261AA Tape & Reel (TR)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1500 milliamps 1000 milliamps
VCEO 45 volts 45 volts
Unlock Full Specs
to access all available technical data