Bipolar (BJT) Transistor NPN 60V 10A 50W Through Hole TO-220
NPN power transistor,D44H8 10A TO-220
NPN power transistor,D44H8 10A TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 013553-D44H8
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1V @ 400mA, 8A
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 40 @ 4A, 1V
Maximum Power Dissipation: 50W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management
TRANS NPN 60V 10A TO220
Bipolar (BJT) Single Transistor, NPN, 60 V, 50 W, 10 A, 60 RoHS Compliant: Yes
TRANS NPN 60V 10A TO220
| DigiKey | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 497-2574-5-ND | 4859137 | 013553-D44H8 | D44H8 | 33X4171 | D44H8 |
| Product Name | Single Bipolar Transistors | Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - D44H8 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar (Bjt) Single Transistor, Npn, 60 V, 50 W, 10 A, 60 Rohs Compliant Stmicroelectronics | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN; NPN | NPN | NPN; NPN | |
| Package Type | TO-220; TO-220-3 | TO-220; To-220 | TO-220; SOT3; TO-220AB | TO-220; TO-220 | TO-3 | TO-220; TO-220-3 |
| Number of units in IC | 1 | |||||
| Packing Method | Tube; Tube |