onsemi TRANSISTORS - Transistors (BJT) - Single - D45C11 D45C11

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 080312-D45C11 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 32MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 500mV @ 50mA, 1A Collector Cut-off Current(Max): 10μA Typical Gain (hFE) (Min): 40 @ 200mA, 1V Maximum Power Dissipation: 60W Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 300
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 080312-D45C11 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 32MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 500mV @ 50mA, 1A Collector Cut-off Current(Max): 10μA Typical Gain (hFE) (Min): 40 @ 200mA, 1V Maximum Power Dissipation: 60W Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - D45C11 - 080312-D45C11 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - D45C11
080312-D45C11
TRANSISTORS - Transistors (BJT) - Single - D45C11 080312-D45C11
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 080312-D45C11 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 32MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 500mV @ 50mA, 1A Collector Cut-off Current(Max): 10μA Typical Gain (hFE) (Min): 40 @ 200mA, 1V Maximum Power Dissipation: 60W Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 300

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 080312-D45C11
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 32MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 500mV @ 50mA, 1A
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 40 @ 200mA, 1V
Maximum Power Dissipation: 60W
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 300

Buy Now Datasheet
Singapore, Singapore
80V 4A TO220 Bipolar Transistor
276-D45C11
80V 4A TO220 Bipolar Transistor 276-D45C11
TRANS PNP 80V 4A TO220-3 Product overview: D45C11 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 4A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 4A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-D45C11 can be used for catalog matching and distributor lookup.

TRANS PNP 80V 4A TO220-3 Product overview: D45C11 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 4A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 4A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-D45C11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - D45C11-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
D45C11-ND
Single Bipolar Transistors D45C11-ND
Bipolar (BJT) Transistor PNP 80V 4A 32MHz 60W Through Hole TO-220-3

Bipolar (BJT) Transistor PNP 80V 4A 32MHz 60W Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - D45C11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
D45C11
Discrete Semiconductor Products - Transistors - Bipolar (BJT) D45C11
TRANS PNP 80V 4A TO220-3

TRANS PNP 80V 4A TO220-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 080312-D45C11 276-D45C11 D45C11-ND D45C11
Product Name TRANSISTORS - Transistors (BJT) - Single - D45C11 80V 4A TO220 Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP; PNP PNP
Package Type TO-220; SOT3; TO-220-3 Bulk TO-220; TO-220-3
Packing Method Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data