Bipolar (BJT) Transistor NPN 80V 10A 36W Through Hole TO-220FP
TRANS NPN 80V 10A TO220FP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 497-12156-ND | D44H11FP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |