Bipolar (BJT) Transistor PNP 80V 10A 50W Through Hole TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 091777-D45H11
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Single
Packaging: Tube
Mounting Style: Through Hole
Package: TO-220-3
Manufacturer Device Package: TO-220AB
Standard Package: 50
Catalog: PNP Transistors
Kits: 497-8005-KIT - KIT TRANSISTOR NPN/PNP 22VAL 5EA
Power - Max: 50W
Voltage - Collector Emitter Breakdown (Max): 80V
Current - Collector (Ic) (Max): 10A
Transistor Type: PNP
Current - Collector Cutoff (Max): 10µA
Vce Saturation (Max) @ Ib Ic: 1V @ 400mA 8A
DC Current Gain (hFE) (Min) @ Ic Vce: 40 @ 4A 1V
Family Name: D45H11
Alternative Parts (Cross-Reference): HD45H11; D45H11_NL; KSE45H11_Q; KSE45H10;
Introduction Date: June 12, 1998
ECCN: EAR99
Country of Origin: China, Italy, Morocco, Republic of Korea, Singapore, Taiwan, United States of America
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial
PNP power transistor,D45H11 10A TO-220
80V 50W 40@4A,1V 10A PNP TO-220 Bipolar Transistors - BJT ROHS
Bipolar Transistors - BJT PNP Gen Pur Switch
TRANS PNP 80V 10A TO220
TRANSISTOR, PNP, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-80V; Transition Frequency ft:-; Power Dissipation Pd:50W; DC Collector Current:-10A; DC Current Gain hFE:120hFE; Transistor Case Style:TO-220; No. RoHS Compliant: Yes
TRANS PNP 80V 10A TO220
| DigiKey | Win Source Electronics | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 497-2578-5-ND | 091777-D45H11 | 4859143 | D45H11 | D45H11 | D45H11 | 51AH5510 | D45H11 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products | Bipolar Transistors | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Pnp, To-220; Transistor Polarity Stmicroelectronics | Single Bipolar Transistors |
| Polarity | PNP | NPN; PNP | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3 | TO-220; To-220 | TO-220 | TO-3; TO-220 | TO-220; TO-220-3 | ||
| Packing Method | Tube; Tube | Tube; Tube | ||||||
| IC(max) | 10000 milliamps | 10000 milliamps | 10000 milliamps | 10000 milliamps | ||||
| Output Power | 50 watts | 50 watts |