Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 080310-D44H11TU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1V @ 400mA, 8A
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 40 @ 4A, 1V
Maximum Power Dissipation: 60W
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Bipolar (BJT) Transistor NPN 80V 10A 50MHz 60W Through Hole TO-220-3
NPN BJT Transistor, 10A, 80V, 50MHz, TO-220 Product overview: D44H11TU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 80V, 50MHz, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 10A, 80V, 50MHz, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-D44H11TU can be used for catalog matching and distributor lookup.
TRANS NPN 80V 10A TO220-3
TRANS NPN 80V 10A TO220-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 080310-D44H11TU | D44H11TUFS-ND | 276-D44H11TU | D44H11TU | D44H11TU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - D44H11TU | Single Bipolar Transistors | 10A 80V 50MHz TO-220 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | |
| Package Type | TO-220; SOT3; TO-220-3 | TO-220; TO-220-3 | TO-220; TO-220-3 | ||
| IC(max) | 10000 milliamps | 10000 milliamps | 10000 milliamps | ||
| VCEO | 300 volts | 80 volts | 80 volts | ||
| VCBO | 80 volts |