DIODES Incorporated Single Bipolar Transistors DCP69-25-13

Description
Bipolar (BJT) Transistor PNP 20V 1A 200MHz 1W Surface Mount SOT-223-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 20V 1A 200MHz 1W Surface Mount SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - DCP69-25DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DCP69-25DITR-ND
Single Bipolar Transistors DCP69-25DITR-ND
Bipolar (BJT) Transistor PNP 20V 1A 200MHz 1W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 20V 1A 200MHz 1W Surface Mount SOT-223-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - DCP69-25-13 - 013871-DCP69-25-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - DCP69-25-13
013871-DCP69-25-13
TRANSISTORS - Transistors (BJT) - Single - DCP69-25-13 013871-DCP69-25-13
Manufacturer: Diodes Incorporated Win Source Part Number: 013871-DCP69-25-13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 500mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 160 @ 500mA, 1V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 013871-DCP69-25-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 160 @ 500mA, 1V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 1A Bipolar Transistor
276-DCP69-25-13
20V 1A Bipolar Transistor 276-DCP69-25-13
TRANS PNP 20V 1A SOT223-3 Product overview: DCP69-25-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DCP69-25-13 can be used for catalog matching and distributor lookup.

TRANS PNP 20V 1A SOT223-3 Product overview: DCP69-25-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DCP69-25-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DCP69-25-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DCP69-25-13
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DCP69-25-13
TRANS PNP 20V 1A SOT223-3

TRANS PNP 20V 1A SOT223-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
DCP69-25-13
Bipolar Transistors - BJT DCP69-25-13
Bipolar Transistors - BJT 1W -20V

Bipolar Transistors - BJT 1W -20V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number DCP69-25DITR-ND 013871-DCP69-25-13 276-DCP69-25-13 DCP69-25-13 DCP69-25-13
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - DCP69-25-13 20V 1A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity PNP PNP; PNP PNP
Package Type SOT223; TO-261-4, TO-261AA SOT3; SOT-223 Tape & Reel (TR)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
IC(max) 1000 milliamps 1000 milliamps
Unlock Full Specs
to access all available technical data