onsemi Single Bipolar Transistors D45C12G

Description
Bipolar (BJT) Transistor PNP 80V 4A 40MHz 30W Through Hole TO-220
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 80V 4A 40MHz 30W Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - D45C12G-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
D45C12G-ND
Single Bipolar Transistors D45C12G-ND
Bipolar (BJT) Transistor PNP 80V 4A 40MHz 30W Through Hole TO-220

Bipolar (BJT) Transistor PNP 80V 4A 40MHz 30W Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - D45C12G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
D45C12G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) D45C12G
TRANS PNP 80V 4A TO220

TRANS PNP 80V 4A TO220

Supplier's Site
Bipolar Transistor, Pnp -80V To-220; Transistor Polarity Onsemi - 71J3834 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp -80V To-220; Transistor Polarity Onsemi
71J3834
Bipolar Transistor, Pnp -80V To-220; Transistor Polarity Onsemi 71J3834
BIPOLAR TRANSISTOR, PNP -80V TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:4A; Power Dissipation:30W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:40MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP -80V TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:4A; Power Dissipation:30W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:40MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number D45C12G-ND D45C12G 71J3834
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Pnp -80V To-220; Transistor Polarity Onsemi
Polarity PNP PNP
Package Type TO-220; TO-220-3 TO-3; TO-220
Packing Method Tube; Tube
IC(max) 4000 milliamps 4000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1690612 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
60 V, 1 A PNP medium power transistors - BC52-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
4 suppliers
0.25W Bipolar Transistor - 293-BCR148SE6327BTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
VCEO 50 volts
View Details
4 suppliers