DIODES Incorporated TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DDA123JK-7-F DDA123JK-7-F

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 916820-DDA123JK-7-F Features: Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 300mW Surface Mount SOT-26 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: DDA123 Categories: Discrete Semiconductor Products Case / Package: SOT-26 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 916820-DDA123JK-7-F Features: Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 300mW Surface Mount SOT-26 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: DDA123 Categories: Discrete Semiconductor Products Case / Package: SOT-26 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DDA123JK-7-F - 916820-DDA123JK-7-F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DDA123JK-7-F
916820-DDA123JK-7-F
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DDA123JK-7-F 916820-DDA123JK-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 916820-DDA123JK-7-F Features: Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 300mW Surface Mount SOT-26 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: DDA123 Categories: Discrete Semiconductor Products Case / Package: SOT-26 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075

Manufacturer: Diodes Incorporated
Win Source Part Number: 916820-DDA123JK-7-F
Features: Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 300mW Surface Mount SOT-26
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: DDA123
Categories: Discrete Semiconductor Products
Case / Package: SOT-26
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075

Buy Now Datasheet
Singapore, Singapore
Dual Bipolar Transistor
293-DDA123JK-7-F
Dual Bipolar Transistor 293-DDA123JK-7-F
TRANS PREBIAS DUAL PNP SOT26 Product overview: DDA123JK-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DDA123JK-7-F can be used for catalog matching and distributor lookup.

TRANS PREBIAS DUAL PNP SOT26 Product overview: DDA123JK-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DDA123JK-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DDA123JK-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DDA123JK-7-F
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DDA123JK-7-F
TRANS PREBIAS DUAL PNP SOT26

TRANS PREBIAS DUAL PNP SOT26

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DDA123JK-7-F
Bipolar Transistors - Pre-Biased DDA123JK-7-F
Bipolar Transistors - Pre-Biased 300MW 2.2KW 47KW

Bipolar Transistors - Pre-Biased 300MW 2.2KW 47KW

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 916820-DDA123JK-7-F 293-DDA123JK-7-F DDA123JK-7-F DDA123JK-7-F
Product Name TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DDA123JK-7-F Dual Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - Pre-Biased
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1221439 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-16,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
7 suppliers
45V 1A SOT89 Bipolar Transistor - 276-BCX51E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
VCEO 45 volts
View Details
4 suppliers