DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - DCP55-16-13 DCP55-16-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 116749-DCP55-16-13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 116749-DCP55-16-13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - DCP55-16-13 - 116749-DCP55-16-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - DCP55-16-13
116749-DCP55-16-13
TRANSISTORS - Transistors (BJT) - Single - DCP55-16-13 116749-DCP55-16-13
Manufacturer: Diodes Incorporated Win Source Part Number: 116749-DCP55-16-13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 116749-DCP55-16-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - DCP55-16-13-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DCP55-16-13-ND
Single Bipolar Transistors DCP55-16-13-ND
Bipolar (BJT) Transistor NPN 60V 1A 200MHz 1W Surface Mount SOT-223-3

Bipolar (BJT) Transistor NPN 60V 1A 200MHz 1W Surface Mount SOT-223-3

Buy Now Datasheet
Singapore, Singapore
60V 1A Bipolar Transistor
276-DCP55-16-13
60V 1A Bipolar Transistor 276-DCP55-16-13
TRANS NPN 60V 1A SOT223-3 Product overview: DCP55-16-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DCP55-16-13 can be used for catalog matching and distributor lookup.

TRANS NPN 60V 1A SOT223-3 Product overview: DCP55-16-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DCP55-16-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DCP55-16-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DCP55-16-13
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DCP55-16-13
TRANS NPN 60V 1A SOT223-3

TRANS NPN 60V 1A SOT223-3

Supplier's Site
TRANS NPN 60V 1A SOT-223 - 233-DCP55-16-13 - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 60V 1A SOT-223
233-DCP55-16-13
TRANS NPN 60V 1A SOT-223 233-DCP55-16-13
TRANS NPN 60V 1A SOT-223

TRANS NPN 60V 1A SOT-223

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
DCP55-16-13
Bipolar Transistors - BJT DCP55-16-13
Bipolar Transistors - BJT 1W 60V

Bipolar Transistors - BJT 1W 60V

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 116749-DCP55-16-13 DCP55-16-13-ND 276-DCP55-16-13 DCP55-16-13 233-DCP55-16-13 DCP55-16-13
Product Name TRANSISTORS - Transistors (BJT) - Single - DCP55-16-13 Single Bipolar Transistors 60V 1A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS NPN 60V 1A SOT-223 Bipolar Transistors - BJT
Polarity NPN; NPN NPN PNP NPN; PNP; NPN, PNP
Package Type SOT3; SOT-223 SOT223; TO-261-4, TO-261AA Tape & Reel (TR)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
IC(max) 1000 milliamps 1000 milliamps
VCEO 60 volts 60 volts
Unlock Full Specs
to access all available technical data