Shenzhen Shengyu Electronics Technology Limited Datasheets for Small-Signal Bipolar Transistors (BJT)

Small-signal bipolar transistors (BJT) are semiconductors that amplify small AC or DC signals. They consist of a base n-type or p-type layer sandwiched between emitter and collector layers of the opposite type.
Small-Signal Bipolar Transistors (BJT): Learn more

Page: 1 8 9 10 11 12 13 14 15 16 17 18 19 20 30 34
Product Name Notes
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
PREBIAS TRANSISTOR SOT363 T&R 10
PREBIAS TRANSISTOR SOT363 T&R 3K
TRANS 2NPN PREBIAS 0.15W SOT563
TRANS 2NPN PREBIAS 0.2W SOT363
TRANS 2PNP PREBIAS 0.15W SOT563
TRANS 2PNP PREBIAS 0.2W SOT363
TRANS NPN 20V 1A SOT-223
TRANS NPN 20V 1A SOT223-3
TRANS NPN 20V 1A SOT89-3
TRANS NPN 250V 2A TO220
TRANS NPN 300V 2A TO220
TRANS NPN 45V 1A SOT223-3
TRANS NPN 45V 1A SOT89-3
TRANS NPN 60V 10A TO220
TRANS NPN 60V 1A SOT-223
TRANS NPN 60V 1A SOT223-3
TRANS NPN 60V 1A SOT89-3
TRANS NPN 60V 4A TO220-3
TRANS NPN 80V 10A TO220-3
TRANS NPN 80V 10A TO220
TRANS NPN 80V 10A TO220FP
TRANS NPN 80V 15A TO220
TRANS NPN 80V 1A SOT223-3
TRANS NPN 80V 1A SOT89-3
TRANS NPN 80V 8A TO220-3
TRANS NPN/PNP PREBIAS 0.3W SC74R
TRANS NPN/PNP PREBIAS SOT363
TRANS NPN/PNP PREBIAS SOT563
TRANS PNP 20V 1A SOT223-3
TRANS PNP 20V 1A SOT89-3
TRANS PNP 30V 4A TO220
TRANS PNP 30V 8A TO220-3
TRANS PNP 45V 10A TO220
TRANS PNP 45V 1A SOT-223
TRANS PNP 45V 1A SOT223-3
TRANS PNP 45V 1A SOT89-3
TRANS PNP 45V 4A TO220
TRANS PNP 60V 10A TO220
TRANS PNP 60V 1A SOT223-3
TRANS PNP 60V 1A SOT89-3
TRANS PNP 60V 4A TO220-3
TRANS PNP 60V 4A TO220
TRANS PNP 80V 10A TO220
TRANS PNP 80V 10A TO220FP
TRANS PNP 80V 15A TO220
TRANS PNP 80V 1A SOT-223
TRANS PNP 80V 1A SOT223-3
TRANS PNP 80V 1A SOT89-3
TRANS PNP 80V 4A TO220-3
TRANS PNP 80V 4A TO220
TRANS PREBIAS DUAL PNP SOT26
TRANS PREBIAS DUAL PNP SOT563
TRANS PREBIAS NPN 150MW SOT523
TRANS PREBIAS NPN 200MW SOT23-3
TRANS PREBIAS NPN 200MW SOT323
TRANS PREBIAS NPN 50V 0.1A 3DFN
TRANS PREBIAS NPN 50V SC59-3
TRANS PREBIAS NPN 50V SOT23-3
TRANS PREBIAS NPN 50V SOT323
TRANS PREBIAS NPN 50V SOT523
TRANS PREBIAS NPN/PNP 50V SOT363
TRANS PREBIAS NPN/PNP SOT363
TRANS PREBIAS NPN/PNP SOT563
TRANS PREBIAS PNP 150MW SOT523
TRANS PREBIAS PNP 200MW SOT23-3
TRANS PREBIAS PNP 200MW SOT323
TRANS PREBIAS PNP 50V 0.1A 3DFN
TRANS PREBIAS PNP 50V 0.2A 3DFN
TRANS PREBIAS PNP 50V SC59-3
TRANS PREBIAS PNP 50V SOT23-3
TRANS PREBIAS PNP 50V SOT23F
TRANS PREBIAS PNP 50V SOT323
TRANS PREBIAS PNP 50V SOT523
TRANS PREBIASED NPN 150MW SOT523

<< Prev Next >>