Microchip Technology, Inc. Datasheets for IC Interfaces

IC interfaces are semiconductor chips that are used to control and manage the sharing of information between devices.
IC Interfaces: Learn more

Page: 1 4 5 6 7 8 9 10 11 12 13 14 15 16
Product Name Notes
Embedded Controller
MEC1308 is a Notebook I/O Controller which incorporates a high-performance 8051-based keyboard system controller with 64K byte RAM, 1 Kbyte Boot Rom, and 16-bytes battery packed registers. The 64K RAM...
MEC1310 is a Notebook I/O Controller which incorporates a high-performance 8051- based keyboard and system controller with internal embedded 64KB SRAM, 1Kbyte Boot ROM, and 64- bytes battery backed registers.
MEC1428 is the latest member of the MEC14XX family and adds a new level of design functionality for computing engineers by adding Slave Attached Flash (SAF), which is an optimal...
MEC1618/MEC1618i is the mixed signal base component of a multi-device advanced I/O controller architecture. It incorporates a high-performance 32-bit ARC 625D embedded microcontroller with a 192 Kilobyte Embedded Flash Subsystem,...
MEC1619/MEC1619i is the mixed signal base component of a multi-device advanced I/O controller architecture. It incorporates a high-performance 32-bit ARC 625D embedded microcontroller with a 192KB Embedded Flash Subsystem, 16KB...
MEC1621/MEC1621i is the mixed signal base component of a multi-device advanced I/O controller architecture that incorporates a high-performance 32-bit ARC 625D embedded microcontroller with a 192 KB Embedded Flash Subsystem,...
MEC1633 is the mixed signal base component of a multi-device advanced I/O controller architecture which incorporates a high-performance 32-bit ARC 625D embedded microcontroller with a 192KB Embedded Flash Subsystem, 16KB...
MEC1703 adds 2KB EEPROM. The MEC170x is a family of keyboard and embedded controller designs customized for notebooks and industrial computing platforms. The family is a highly-configurable, mixed signal, advanced...
MEC1704 is customized for embedded and industrial computing platforms. It is available in extended temperature range of -40oC to +85oC and has 2 UARTS. The MEC170x is a family of...
MEC1705 is customized for embedded and industrial computing platforms. It is available in extended temperature range of -40oC to +85oC. 2 UARTS and includes EEPROM included. The family MEC17xx is...
The MEC1322 incorporates a high-performance 32-bit embedded microcontroller with 128 Kilobytes of SRAM and 32 Kilobytes of Boot ROM which communicates with the system host using the Intel® Low Pin...
The MEC140X/1X family is a highly-configurable, mixed signal, advanced I/O controller architecture. MEC1404 is a keyboard and embedded controller customized for notebooks and tablet platforms. As a cost-effective system solution,...
The MEC140X/1X family is a highly-configurable, mixed signal, advanced I/O controller architecture. MEC1406 is a keyboard and embedded controller customized for notebooks and tablet platforms. It incorporates a 32-bit MIPS32...
The MEC140X/1X family is a highly-configurable, mixed signal, advanced I/O controller architecture. MEC1408 is a keyboard and embedded controller customized for notebooks and tablet platforms. It incorporates a 32-bit MIPS32...
The MEC140X/1X family is a highly-configurable, mixed signal, advanced I/O controller architecture. MEC1418 is a keyboard and embedded controller customized for notebooks and tablet platforms. It incorporates a 32-bit MIPS32...
The MEC152x is a family of low power integrated embedded controllers designed for notebook applications. The MEC152x is a highly-configurable, mixed-signal, advanced I/O controller architecture. It contains a 32-bit ARM®
The MEC1609/MEC1609i is the mixed signal base component of a multi-device advanced I/O controller architecture. It incorporates a high-performance 32-bit embedded microcontroller with a 192 Kilobyte embedded Flash subsystem, 16...
The MEC1635 is the mixed signal base component of a multi-device advanced I/O controller architecture, which incorporates a high-performance 32-bit ARC 625D embedded microcontroller with a 192KB Embedded Flash Subsystem,...
The MEC170x is a family of keyboard and embedded controller designs customized for notebooks and industrial computing platforms. The family is a highly-configurable, mixed signal, advanced I/O controller architecture. Every...

<< Prev Next >>