Microchip Technology, Inc. Embedded Controller MEC1619

Description
MEC1619/MEC1619i is the mixed signal base component of a multi-device advanced I/O controller architecture. It incorporates a high-performance 32-bit ARC 625D embedded microcontroller with a 192KB Embedded Flash Subsystem, 16KB of SRAM and a 1KB EEPROM Emulation and communicates with the system host using the Intel® Low Pin Count bus. This product is the Embedded Controller Base Component of a split-architecture Advanced I/O Controller system that uses BC-LinkTM communication protocol to access up to three companion components. The BC-LinkTM protocol is peer-to-peer, providing communication between the MEC1619 embedded controller and registers located in a companion. The MEC1619 is directly powered by two separate suspend supply planes (VBAT and VTR) and senses a third runtime power plane (VCC) to provide “instant on” and system power management functions. Additional Features ARC-625D system controller 156 LFBGA package 192KB Embedded Flash Subsystem 16KB RAM (65B CMOS) 1K bytes EEPROM 18x8 keyboard scan matrix 126 GPIO Pins 12 SMBus ports 16 analog to digital converter channels 3 LED 3 low-power timers 6 external diodes, 1 internal diode (temperature monitoring) 16 PWM 6 Fan Tachometer Inputs MCU Serial Debug Port Two pin serial debug port with 16C550A register interface JTAG interface
Datasheet
Description
MEC1619/MEC1619i is the mixed signal base component of a multi-device advanced I/O controller architecture. It incorporates a high-performance 32-bit ARC 625D embedded microcontroller with a 192KB Embedded Flash Subsystem, 16KB of SRAM and a 1KB EEPROM Emulation and communicates with the system host using the Intel® Low Pin Count bus. This product is the Embedded Controller Base Component of a split-architecture Advanced I/O Controller system that uses BC-LinkTM communication protocol to access up to three companion components. The BC-LinkTM protocol is peer-to-peer, providing communication between the MEC1619 embedded controller and registers located in a companion. The MEC1619 is directly powered by two separate suspend supply planes (VBAT and VTR) and senses a third runtime power plane (VCC) to provide “instant on” and system power management functions. Additional Features ARC-625D system controller 156 LFBGA package 192KB Embedded Flash Subsystem 16KB RAM (65B CMOS) 1K bytes EEPROM 18x8 keyboard scan matrix 126 GPIO Pins 12 SMBus ports 16 analog to digital converter channels 3 LED 3 low-power timers 6 external diodes, 1 internal diode (temperature monitoring) 16 PWM 6 Fan Tachometer Inputs MCU Serial Debug Port Two pin serial debug port with 16C550A register interface JTAG interface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Controller - MEC1619 - Microchip Technology, Inc.
Chandler, AZ, United States
Embedded Controller
MEC1619
Embedded Controller MEC1619
MEC1619/MEC1619i is the mixed signal base component of a multi-device advanced I/O controller architecture. It incorporates a high-performance 32-bit ARC 625D embedded microcontroller with a 192KB Embedded Flash Subsystem, 16KB of SRAM and a 1KB EEPROM Emulation and communicates with the system host using the Intel® Low Pin Count bus. This product is the Embedded Controller Base Component of a split-architecture Advanced I/O Controller system that uses BC-LinkTM communication protocol to access up to three companion components. The BC-LinkTM protocol is peer-to-peer, providing communication between the MEC1619 embedded controller and registers located in a companion. The MEC1619 is directly powered by two separate suspend supply planes (VBAT and VTR) and senses a third runtime power plane (VCC) to provide “instant on” and system power management functions. Additional Features ARC-625D system controller 156 LFBGA package 192KB Embedded Flash Subsystem 16KB RAM (65B CMOS) 1K bytes EEPROM 18x8 keyboard scan matrix 126 GPIO Pins 12 SMBus ports 16 analog to digital converter channels 3 LED 3 low-power timers 6 external diodes, 1 internal diode (temperature monitoring) 16 PWM 6 Fan Tachometer Inputs MCU Serial Debug Port Two pin serial debug port with 16C550A register interface JTAG interface

MEC1619/MEC1619i is the mixed signal base component of a multi-device advanced I/O controller architecture. It incorporates a high-performance 32-bit ARC 625D embedded microcontroller with a 192KB Embedded Flash Subsystem, 16KB of SRAM and a 1KB EEPROM Emulation and communicates with the system host using the Intel® Low Pin Count bus.
This product is the Embedded Controller Base Component of a split-architecture Advanced I/O Controller system that uses BC-LinkTM communication protocol to access up to three companion components. The BC-LinkTM protocol is peer-to-peer, providing communication between the MEC1619 embedded controller and registers located in a companion. The MEC1619 is directly powered by two separate suspend supply planes (VBAT and VTR) and senses a third runtime power plane (VCC) to provide “instant on” and system power management functions. Additional Features

    • ARC-625D system controller
    • 156 LFBGA package
    • 192KB Embedded Flash Subsystem
    • 16KB RAM (65B CMOS)
    • 1K bytes EEPROM
    • 18x8 keyboard scan matrix
    • 126 GPIO Pins
    • 12 SMBus ports
    • 16 analog to digital converter channels
    • 3 LED
    • 3 low-power timers
    • 6 external diodes, 1 internal diode (temperature monitoring)
    • 16 PWM
    • 6 Fan Tachometer Inputs
    • MCU Serial Debug Port
    • Two pin serial debug port with 16C550A register interface
    • JTAG interface
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Interfaces
Product Number MEC1619
Product Name Embedded Controller
Technology LPC
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 7528230P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
View Details
Hex unbuffered inverter - 74AHCU04BQ/GX - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
SN54ALS541 Octal Buffers And Line Drivers With 3-State Outputs - 5962-8960201RA - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260805-SI32261-C-FM2 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers