Microchip Technology, Inc. Interface - Interface - Specialized - MGC3030T-I/SS MGC3030T-I/SS

Description
Manufacturer: Microchip Technology Win Source Part Number: 847765-MGC3030T-I/SS Features: Interface Package: Reel - TR Family Name: MGC3030 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 2100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MGC3030T-I/SS-ND, MGC3030T-I/SSCT, MGC3030T-I/SSTR, MGC3030T-I/SSDKR
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 847765-MGC3030T-I/SS Features: Interface Package: Reel - TR Family Name: MGC3030 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 2100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MGC3030T-I/SS-ND, MGC3030T-I/SSCT, MGC3030T-I/SSTR, MGC3030T-I/SSDKR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MGC3030T-I/SS is a 3D gesture recognition and motion tracking controller chip from Microchip Technology, utilizing patented GestIC technology. It enables user input through natural hand and finger movements, making it suitable for various applications including audio products, notebooks, home automation, and medical devices. The chip operates at a voltage of 3.3V and features multiple power modes, including a deep sleep mode consuming only 9 µA, which enhances energy efficiency. Key functionalities include the recognition of 3D hand gestures, proximity and touch sensing, and an advanced 3D signal processing unit. The detection range extends from 0 to 10 cm, with a position rate of 200 positions per second and a spatial resolution of up to 150 dpi. The device supports five receive channels and one transmit channel, and it includes on-chip auto calibration and noise suppression features. The MGC3030T-I/SS is packaged in a 28-pin SSOP format and is designed for easy integration into various electronic systems.

Datasheet Summary
Powered by GS/AI

The MGC3030T-I/SS is a 3D gesture recognition and motion tracking controller chip from Microchip Technology, utilizing patented GestIC technology. It enables user input through natural hand and finger movements, making it suitable for various applications including audio products, notebooks, home automation, and medical devices. The chip operates at a voltage of 3.3V and features multiple power modes, including a deep sleep mode consuming only 9 µA, which enhances energy efficiency. Key functionalities include the recognition of 3D hand gestures, proximity and touch sensing, and an advanced 3D signal processing unit. The detection range extends from 0 to 10 cm, with a position rate of 200 positions per second and a spatial resolution of up to 150 dpi. The device supports five receive channels and one transmit channel, and it includes on-chip auto calibration and noise suppression features. The MGC3030T-I/SS is packaged in a 28-pin SSOP format and is designed for easy integration into various electronic systems.

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - MGC3030T-I/SS - 847765-MGC3030T-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - MGC3030T-I/SS
847765-MGC3030T-I/SS
Interface - Interface - Specialized - MGC3030T-I/SS 847765-MGC3030T-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 847765-MGC3030T-I/SS Features: Interface Package: Reel - TR Family Name: MGC3030 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 2100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MGC3030T-I/SS-ND, MGC3030T-I/SSCT, MGC3030T-I/SSTR, MGC3030T-I/SSDKR

Manufacturer: Microchip Technology
Win Source Part Number: 847765-MGC3030T-I/SS
Features: Interface
Package: Reel - TR
Family Name: MGC3030
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 2100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MGC3030T-I/SS-ND, MGC3030T-I/SSCT, MGC3030T-I/SSTR, MGC3030T-I/SSDKR

Buy Now Datasheet
Specialized - MGC3030T-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
MGC3030T-I/SS
Specialized MGC3030T-I/SS
Controller Interface 28-SSOP

Controller Interface 28-SSOP

Buy Now Datasheet
Shenzhen, China
Interface - Specialized
MGC3030T-I/SS
Interface - Specialized MGC3030T-I/SS
IC INTERFACE SPECIALIZED 28SSOP

IC INTERFACE SPECIALIZED 28SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - MGC3030T-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
MGC3030T-I/SS
Integrated Circuits (ICs) - Interface - Specialized MGC3030T-I/SS
IC INTERFACE SPECIALIZED 28SSOP

IC INTERFACE SPECIALIZED 28SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 847765-MGC3030T-I/SS MGC3030T-I/SS MGC3030T-I/SS MGC3030T-I/SS
Product Name Interface - Interface - Specialized - MGC3030T-I/SS Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 755-CYV15G0204RB-BGXC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Data Rate 1.49E6 kbps
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4051DB,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SSOP (0.209\", 5.30mm Width)
View Details
Quad SOIC Interface Transceiver IC - 710-AM26LV32CNS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
Pins 16 #
View Details
3 suppliers
Telecom - SI32192-A-GM1R - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology Serial-3 Wire; 3-Wire
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers