Microchip Technology, Inc. Embedded Controller MEC1609

Description
The MEC1609/MEC1609i is the mixed signal base component of a multi-device advanced I/O controller architecture. It incorporates a high-performance 32-bit embedded microcontroller with a 192 Kilobyte embedded Flash subsystem, 16 Kilobytes of SRAM and 2 Kilobytes of instruction cache with an Advanced High-performance Bus (AHB), memory-mapped Serial Peripheral Interface (SPI) Flash Read Controller. MEC1609 communicates with the system host using the Intel® Low Pin Count bus. It is directly powered by two individual suspend supply planes (VBAT and VTR) and senses a third runtime power plane (VCC) to provide “instant on” and system power management functions. Family parts MEC1609I-PZP MEC1609I-PZV MEC1609-PZP MEC1609-PZV Additional Features ARC-625D system controller 144 LFBGA package 192KB Embedded Flash Subsystem 16KB RAM (65B CMOS) 18x8 keyboard scan matrix 115 GPIO Pins 8 SMBus ports 16 analog to digital converter channels 3 LED 3 low-power timers 8 PWM 4 Fan Tachometer Inputs MCU Serial Debug Port Two pin serial debug port with 16C550A register interface JTAG interface
Datasheet
Description
The MEC1609/MEC1609i is the mixed signal base component of a multi-device advanced I/O controller architecture. It incorporates a high-performance 32-bit embedded microcontroller with a 192 Kilobyte embedded Flash subsystem, 16 Kilobytes of SRAM and 2 Kilobytes of instruction cache with an Advanced High-performance Bus (AHB), memory-mapped Serial Peripheral Interface (SPI) Flash Read Controller. MEC1609 communicates with the system host using the Intel® Low Pin Count bus. It is directly powered by two individual suspend supply planes (VBAT and VTR) and senses a third runtime power plane (VCC) to provide “instant on” and system power management functions. Family parts MEC1609I-PZP MEC1609I-PZV MEC1609-PZP MEC1609-PZV Additional Features ARC-625D system controller 144 LFBGA package 192KB Embedded Flash Subsystem 16KB RAM (65B CMOS) 18x8 keyboard scan matrix 115 GPIO Pins 8 SMBus ports 16 analog to digital converter channels 3 LED 3 low-power timers 8 PWM 4 Fan Tachometer Inputs MCU Serial Debug Port Two pin serial debug port with 16C550A register interface JTAG interface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Controller - MEC1609 - Microchip Technology, Inc.
Chandler, AZ, United States
Embedded Controller
MEC1609
Embedded Controller MEC1609
The MEC1609/MEC1609i is the mixed signal base component of a multi-device advanced I/O controller architecture. It incorporates a high-performance 32-bit embedded microcontroller with a 192 Kilobyte embedded Flash subsystem, 16 Kilobytes of SRAM and 2 Kilobytes of instruction cache with an Advanced High-performance Bus (AHB), memory-mapped Serial Peripheral Interface (SPI) Flash Read Controller. MEC1609 communicates with the system host using the Intel® Low Pin Count bus. It is directly powered by two individual suspend supply planes (VBAT and VTR) and senses a third runtime power plane (VCC) to provide “instant on” and system power management functions. Family parts MEC1609I-PZP MEC1609I-PZV MEC1609-PZP MEC1609-PZV Additional Features ARC-625D system controller 144 LFBGA package 192KB Embedded Flash Subsystem 16KB RAM (65B CMOS) 18x8 keyboard scan matrix 115 GPIO Pins 8 SMBus ports 16 analog to digital converter channels 3 LED 3 low-power timers 8 PWM 4 Fan Tachometer Inputs MCU Serial Debug Port Two pin serial debug port with 16C550A register interface JTAG interface

The MEC1609/MEC1609i is the mixed signal base component of a multi-device advanced I/O controller architecture.
It incorporates a high-performance 32-bit embedded microcontroller with a 192 Kilobyte embedded Flash subsystem, 16 Kilobytes of SRAM and 2 Kilobytes of instruction cache with an Advanced High-performance Bus (AHB), memory-mapped Serial Peripheral Interface (SPI) Flash Read Controller. MEC1609 communicates with the system host using the Intel® Low Pin Count bus. It is directly powered by two individual suspend supply planes (VBAT and VTR) and senses a third runtime power plane (VCC) to provide “instant on” and system power management functions.

Family parts
MEC1609I-PZP
MEC1609I-PZV
MEC1609-PZP
MEC1609-PZV

Additional Features

  • ARC-625D system controller
  • 144 LFBGA package
  • 192KB Embedded Flash Subsystem
  • 16KB RAM (65B CMOS)
  • 18x8 keyboard scan matrix
  • 115 GPIO Pins
  • 8 SMBus ports
  • 16 analog to digital converter channels
  • 3 LED
  • 3 low-power timers
  • 8 PWM
  • 4 Fan Tachometer Inputs
  • MCU Serial Debug Port
  • Two pin serial debug port with 16C550A register interface
  • JTAG interface
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Interfaces
Product Number MEC1609
Product Name Embedded Controller
Technology LPC
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2291774 - RS Components, Ltd.
Specs
Features RoHS
Package Type TO-263
View Details
Interface module - 289-615 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF7219TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details