Microchip Technology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers MIC21LV32YML-TR

Description
36V DUAL PHASE COT BUCK CTLR
Datasheet
Description
36V DUAL PHASE COT BUCK CTLR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - MIC21LV32YML-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
MIC21LV32YML-TR
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers MIC21LV32YML-TR
36V DUAL PHASE COT BUCK CTLR

36V DUAL PHASE COT BUCK CTLR

Supplier's Site
Dc / Dc Ctrl, Sync Buck, 500Khz, 125Degc; Supply Voltage Min Microchip - 37AJ7645 - Newark, An Avnet Company
Chicago, IL, United States
Dc / Dc Ctrl, Sync Buck, 500Khz, 125Degc; Supply Voltage Min Microchip
37AJ7645
Dc / Dc Ctrl, Sync Buck, 500Khz, 125Degc; Supply Voltage Min Microchip 37AJ7645
DC / DC CTRL, SYNC BUCK, 500KHZ, 125DEGC; Supply Voltage Min:4.5V; Supply Voltage Max:36V; No. of Outputs:1 Output; Duty Cycle (%):85%; Controller IC Case Style:VQFN-EP; No. of Pins:32Pins; Switching Frequency:500kHz; Product Range:-RoHS Compliant: Yes

DC / DC CTRL, SYNC BUCK, 500KHZ, 125DEGC; Supply Voltage Min:4.5V; Supply Voltage Max:36V; No. of Outputs:1 Output; Duty Cycle (%):85%; Controller IC Case Style:VQFN-EP; No. of Pins:32Pins; Switching Frequency:500kHz; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number MIC21LV32YML-TR 37AJ7645
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Dc / Dc Ctrl, Sync Buck, 500Khz, 125Degc; Supply Voltage Min Microchip
Device Type CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type CardBus Controller
Supply Voltage 3V; Other
Package Type 56-VFQFN Exposed Pad
View Details
Human Machine Interface (HMI) - 762-3121/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QPF4588TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details