Microchip Technology, Inc. Interface - Interface - Specialized - MGC3030-I/SS MGC3030-I/SS

Description
Manufacturer: Microchip Technology Win Source Part Number: 788425-MGC3030-I/SS Packaging: Tube Package: 28-SSOP (0.209", 5.30mm Width) Applications: Controller Mounting: SMD Operating Supply Voltage: 3.3V Interface: I2C Family Name: MGC3030 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): MGC3030T-I/SS; Introduction Date: January 15, 2015 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 788425-MGC3030-I/SS Packaging: Tube Package: 28-SSOP (0.209", 5.30mm Width) Applications: Controller Mounting: SMD Operating Supply Voltage: 3.3V Interface: I2C Family Name: MGC3030 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): MGC3030T-I/SS; Introduction Date: January 15, 2015 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MGC3030-I/SS is a 3D gesture recognition and motion tracking controller chip from Microchip, utilizing patented GestIC technology. It enables user input through natural hand and finger movements, making it suitable for applications in audio products, notebooks, home automation, medical devices, and game controllers. The chip operates at a voltage of 3.3V and features multiple power modes, including a deep sleep mode consuming only 9 µA, which enhances energy efficiency. Key functionalities include the recognition of 3D hand gestures, proximity and touch sensing, and real-time gesture information processing. The MGC3030-I/SS supports a detection range of 0 to 10 cm, with a position rate of 200 positions per second and a spatial resolution of up to 150 dpi. It includes an on-chip Colibri Gesture Suite for gesture processing, advanced signal processing capabilities, and automatic noise suppression features. The device is packaged in a 28-pin SSOP format, facilitating integration into various electronic systems.

Datasheet Summary
Powered by GS/AI

The MGC3030-I/SS is a 3D gesture recognition and motion tracking controller chip from Microchip, utilizing patented GestIC technology. It enables user input through natural hand and finger movements, making it suitable for applications in audio products, notebooks, home automation, medical devices, and game controllers. The chip operates at a voltage of 3.3V and features multiple power modes, including a deep sleep mode consuming only 9 µA, which enhances energy efficiency. Key functionalities include the recognition of 3D hand gestures, proximity and touch sensing, and real-time gesture information processing. The MGC3030-I/SS supports a detection range of 0 to 10 cm, with a position rate of 200 positions per second and a spatial resolution of up to 150 dpi. It includes an on-chip Colibri Gesture Suite for gesture processing, advanced signal processing capabilities, and automatic noise suppression features. The device is packaged in a 28-pin SSOP format, facilitating integration into various electronic systems.

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - MGC3030-I/SS - 788425-MGC3030-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - MGC3030-I/SS
788425-MGC3030-I/SS
Interface - Interface - Specialized - MGC3030-I/SS 788425-MGC3030-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 788425-MGC3030-I/SS Packaging: Tube Package: 28-SSOP (0.209", 5.30mm Width) Applications: Controller Mounting: SMD Operating Supply Voltage: 3.3V Interface: I2C Family Name: MGC3030 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): MGC3030T-I/SS; Introduction Date: January 15, 2015 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788425-MGC3030-I/SS
Packaging: Tube
Package: 28-SSOP (0.209", 5.30mm Width)
Applications: Controller
Mounting: SMD
Operating Supply Voltage: 3.3V
Interface: I2C
Family Name: MGC3030
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): MGC3030T-I/SS;
Introduction Date: January 15, 2015
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Specialized - MGC3030-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
MGC3030-I/SS
Specialized MGC3030-I/SS
Controller Interface 28-SSOP

Controller Interface 28-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - MGC3030-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
MGC3030-I/SS
Integrated Circuits (ICs) - Interface - Specialized MGC3030-I/SS
IC INTERFACE SPECIALIZED 28SSOP

IC INTERFACE SPECIALIZED 28SSOP

Supplier's Site
Shenzhen, China
Interface - Specialized
MGC3030-I/SS
Interface - Specialized MGC3030-I/SS
IC INTERFACE SPECIALIZED 28SSOP

IC INTERFACE SPECIALIZED 28SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 788425-MGC3030-I/SS MGC3030-I/SS MGC3030-I/SS MGC3030-I/SS
Product Name Interface - Interface - Specialized - MGC3030-I/SS Specialized Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907391P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
Interface Transceiver IC - 735-32F8120-CL - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
4 suppliers
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.2V ~ 3.6V
View Details
RF and mmW Front End Module - SE5502L-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.6V; Other; 3.6
Package Type QFNL; QFN
View Details
3 suppliers