Microchip Technology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers MIC24420YML-TR

Description
Win Source Part Number: 1342923-MIC24420YML- TR Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Package: Tape & Reel Standard Package: 5,000 Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Control Features: Enable, Power Good Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 2 Duty Cycle (Max): 76% Clock Sync: No Mounting Type: Surface Mount Package / Case: 24-VFQFN Exposed Pad, 24-MLF® Supplier Device Package: 24-MLF® (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 4.5V ~ 15V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MIC24420
Request a Quote Datasheet
Description
Win Source Part Number: 1342923-MIC24420YML- TR Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Package: Tape & Reel Standard Package: 5,000 Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Control Features: Enable, Power Good Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 2 Duty Cycle (Max): 76% Clock Sync: No Mounting Type: Surface Mount Package / Case: 24-VFQFN Exposed Pad, 24-MLF® Supplier Device Package: 24-MLF® (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 4.5V ~ 15V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MIC24420
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1342923-MIC24420YML-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1342923-MIC24420YML-TR
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1342923-MIC24420YML-TR
Win Source Part Number: 1342923-MIC24420YML- TR Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Package: Tape & Reel Standard Package: 5,000 Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Control Features: Enable, Power Good Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 2 Duty Cycle (Max): 76% Clock Sync: No Mounting Type: Surface Mount Package / Case: 24-VFQFN Exposed Pad, 24-MLF® Supplier Device Package: 24-MLF® (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 4.5V ~ 15V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MIC24420

Win Source Part Number: 1342923-MIC24420YML-TR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Package: Tape & Reel
Standard Package: 5,000
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz
Control Features: Enable, Power Good
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: No
Output Phases: 2
Duty Cycle (Max): 76%
Clock Sync: No
Mounting Type: Surface Mount
Package / Case: 24-VFQFN Exposed Pad, 24-MLF®
Supplier Device Package: 24-MLF® (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 4.5V ~ 15V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MIC24420

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - MIC24420YML-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
MIC24420YML-TR
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers MIC24420YML-TR
IC REG CTRLR BUCK 24MLF

IC REG CTRLR BUCK 24MLF

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1342923-MIC24420YML-TR MIC24420YML-TR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 752-A5366CLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
7 suppliers
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details
Interface module - 289-503 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QM14068SB-ND - DigiKey
Specs
Device Type Front End
Package Type 9-SMD, No Lead
Pins 9 #
View Details