Manufacturer: Microchip Technology
Win Source Part Number: 1075896-MIC2012YM-TR
Packaging: Reel - TR
Protocol: USB
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Purpose: Controller
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 16μA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
USB Controller Interface 8-SOIC
IC USB PWR CTRLR DUAL 8-SOIC
USB Controller Interface 8-SOIC
USB POWER CONTROLLER, 0 TO 70DEG C ROHS COMPLIANT: YES
IC USB PWR CTRLR DUAL 8-SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1075896-MIC2012YM-TR | MIC2012YM-TR-ND | MIC2012YM-TR | MIC2012YM-TR | 52AH7321 | MIC2012YM-TR |
| Product Name | Interface - Interface - Controllers - MIC2012YM-TR | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Usb Power Controller, 0 To 70Deg C Rohs Compliant Microchip | Interface - Controllers |
| Supply Voltage | Other; 4.5 V ~ 5.5 V | 5V; Other; 4.5V ~ 5.5V | Other | Other; 4.5V ~ 5.5V | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |